N-Channel PowerTrench® MOSFET 40V, 65A, 3.2mΩ, PQFN 5x6 8L (Power 56), 3000-REEL Product overview: FDMS9409-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS9409-F085 can be used for catalog matching and distributor lookup.
N-Channel 40V 65A (Tc) 100W (Tj) Surface Mount Power56
Win Source Part Number: 1058827-FDMS9409-F08
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 65A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 100W (Tj)
Package / Case: 8-PowerVDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3130 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SIRA58DP-T1-GE3; SIR644DP-T1-GE3; IRL1404ZSTRLPBF; FDMS8333L; FDB9409-F085; FDMC8321L; STD120N4F6FDMS9409F0
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMS9409_F085CT-ND,F
Base Product Number: FDMS94
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 40V 65A POWER56
MOSFET N-CH 40V 65A POWER56
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDMS9409-F085 | FDMS9409-F085TR-ND | 1058827-FDMS9409-F085 | FDMS9409-F085 | FDMS9409-F085 |
| Product Name | N-Channel 40V 65A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 100000 milliwatts | 100000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |