onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDMS9408L-F085

Description
Win Source Part Number: 992332-FDMS9408L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 214W (Tj) Package / Case: 8-PowerVDFN Supplier Device Package: Power56 Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5750 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMS9408L_F085TR-ND, FDMS9408L-F085DKR,FD MS9408L_F085DKR,FDMS 9408L-F085TR,FDMS940 8L_F085CT,FDMS9408L_ F085,FDMS9408L_F085T R,FDMS9408L_F085CT-N D,FDMS9408L_F085DKR- ND,FDMS9408L-F085CT Base Product Number: FDMS94 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 992332-FDMS9408L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 214W (Tj) Package / Case: 8-PowerVDFN Supplier Device Package: Power56 Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5750 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMS9408L_F085TR-ND, FDMS9408L-F085DKR,FD MS9408L_F085DKR,FDMS 9408L-F085TR,FDMS940 8L_F085CT,FDMS9408L_ F085,FDMS9408L_F085T R,FDMS9408L_F085CT-N D,FDMS9408L_F085DKR- ND,FDMS9408L-F085CT Base Product Number: FDMS94 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 992332-FDMS9408L-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
992332-FDMS9408L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 992332-FDMS9408L-F085
Win Source Part Number: 992332-FDMS9408L-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 214W (Tj) Package / Case: 8-PowerVDFN Supplier Device Package: Power56 Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5750 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMS9408L_F085TR-ND, FDMS9408L-F085DKR,FD MS9408L_F085DKR,FDMS 9408L-F085TR,FDMS940 8L_F085CT,FDMS9408L_ F085,FDMS9408L_F085T R,FDMS9408L_F085CT-N D,FDMS9408L_F085DKR- ND,FDMS9408L-F085CT Base Product Number: FDMS94 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 992332-FDMS9408L-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 214W (Tj)
Package / Case: 8-PowerVDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5750 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMS9408L_F085TR-ND,FDMS9408L-F085DKR,FDMS9408L_F085DKR,FDMS9408L-F085TR,FDMS9408L_F085CT,FDMS9408L_F085,FDMS9408L_F085TR,FDMS9408L_F085CT-ND,FDMS9408L_F085DKR-ND,FDMS9408L-F085CT
Base Product Number: FDMS94
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDMS9408L-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS9408L-F085TR-ND
Single FETs, MOSFETs FDMS9408L-F085TR-ND
N-Channel 40V 80A (Tc) 214W (Tj) Surface Mount Power56

N-Channel 40V 80A (Tc) 214W (Tj) Surface Mount Power56

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS9408L-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS9408L-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS9408L-F085
MOSFET N-CH 40V 80A POWER56

MOSFET N-CH 40V 80A POWER56

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 992332-FDMS9408L-F085 FDMS9408L-F085TR-ND FDMS9408L-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 214000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
7 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers