onsemi N-Channel 150V 85A MOSFET Transistor FDMS8D8N15C

Description
FDMS8D8N15C - N channel MOSFET
Request a Quote Datasheet
Description
FDMS8D8N15C - N channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMS8D8N15C - Rochester Electronics
Newburyport, MA, United States
FDMS8D8N15C - N channel MOSFET

FDMS8D8N15C - N channel MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 150V 85A MOSFET Transistor
278-FDMS8D8N15C
N-Channel 150V 85A MOSFET Transistor 278-FDMS8D8N15C
Power MOSFET, N channel, 150V, 85A, 8.8m Ohm in Power56 package N-Channel Shielded Gate POWERTRENCH MOSFET, 3000-REEL Product overview: FDMS8D8N15C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8D8N15C can be used for catalog matching and distributor lookup.

Power MOSFET, N channel, 150V, 85A, 8.8m Ohm in Power56 package N-Channel Shielded Gate POWERTRENCH MOSFET, 3000-REEL Product overview: FDMS8D8N15C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8D8N15C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8D8N15C - 919051-FDMS8D8N15C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8D8N15C
919051-FDMS8D8N15C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8D8N15C 919051-FDMS8D8N15C
Manufacturer: ON Semiconductor Win Source Part Number: 919051-FDMS8D8N15C Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMS8 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , 488-FDMS8D8N15CDKR, 488-FDMS8D8N15CTR, 488-FDMS8D8N15CCT, FDMS8D8N15C-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 919051-FDMS8D8N15C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS8
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , 488-FDMS8D8N15CDKR, 488-FDMS8D8N15CTR, 488-FDMS8D8N15CCT, FDMS8D8N15C-ND

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS8D8N15CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS8D8N15CCT-ND
Single FETs, MOSFETs 488-FDMS8D8N15CCT-ND
N-Channel 150V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS8D8N15CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS8D8N15CDKR-ND
Single FETs, MOSFETs 488-FDMS8D8N15CDKR-ND
N-Channel 150V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS8D8N15CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS8D8N15CTR-ND
Single FETs, MOSFETs 488-FDMS8D8N15CTR-ND
N-Channel 150V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8D8N15C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS8D8N15C
Single FETs, MOSFETs FDMS8D8N15C
MOSFET N-CH 150V 12.2A/85A 8PQFN

MOSFET N-CH 150V 12.2A/85A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8D8N15C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8D8N15C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8D8N15C
MOSFET N-CH 150V 12.2A/85A 8PQFN

MOSFET N-CH 150V 12.2A/85A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET ENGR DEV-NOT REL

MOSFET FET ENGR DEV-NOT REL

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS8D8N15C 278-FDMS8D8N15C 919051-FDMS8D8N15C 488-FDMS8D8N15CCT-ND FDMS8D8N15C FDMS8D8N15C FDMS8D8N15C
Product Name N-Channel 150V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8D8N15C Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type PQFN-PD-56PC SOT3; 8-PQFN (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4104TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers