Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016092-FDMS8680
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1590pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 30V 14A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 14A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 14A (Ta), 35A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 30V N-CHANNEL Product overview: FDMS8680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8680 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 14A/35A 8PQFN
MOSFET N-CH 30V 14A/35A 8PQFN
MOSFET, N-CH, 30V, 35A, POWER 56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016092-FDMS8680 | FDMS8680TR-ND | 2088-FDMS8680 | FDMS8680 | FDMS8680 | FDMS8680 | 46AC0803 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8680 | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 35A, Power 56-8; Transistor Polarity Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 2500 to 50000 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; Power56 | 8-PowerTDFN | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 |