onsemi Single FETs, MOSFETs FDMS8660S

Description
N-Channel 30V 25A (Ta), 40A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 25A (Ta), 40A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS8660STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8660STR-ND
Single FETs, MOSFETs FDMS8660STR-ND
N-Channel 30V 25A (Ta), 40A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 25A (Ta), 40A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8660S - 112554-FDMS8660S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8660S
112554-FDMS8660S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8660S 112554-FDMS8660S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112554-FDMS8660S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 113nC @ 10V Max Input Capacitance: 4345pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112554-FDMS8660S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 113nC @ 10V
Max Input Capacitance: 4345pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 40A MOSFET Transistor
278-FDMS8660S
SMD 30V 40A MOSFET Transistor 278-FDMS8660S
N-CH MOSFET 30V 40A 1.9mR Surface Mount Product overview: FDMS8660S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8660S can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 40A 1.9mR Surface Mount Product overview: FDMS8660S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8660S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8660S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8660S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8660S
MOSFET N-CH 30V 25A/40A 8PQFN

MOSFET N-CH 30V 25A/40A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS8660STR-ND 112554-FDMS8660S 278-FDMS8660S FDMS8660S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8660S SMD 30V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN SOT3; Power56 8-PowerTDFN
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data