N-Channel 60V 32A (Ta), 245A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 60V 32A (Ta), 245A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 60V 32A (Ta), 245A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET, N-CH, 60V, 245A, 175DEG C, 187W ROHS COMPLIANT: YES
MOSFET FET 60V 1.65 MOHM PQFN56
MOSFET N-CH 60V 32A/245A POWER56
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMS86550ET60DKR-ND | 54AH8645 | FDMS86550ET60 | FDMS86550ET60 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 245A, 175Deg C, 187W Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |