Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173851-FDMS86550
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 155A (Tc)
Family Name: FDMS86550
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power56
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 154nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11530pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.7W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.65 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BSC014N06NSATMA1; BSC016N06NSATMA1; BSC016N06NSXT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 60V 32A (Ta), 155A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 60V 32A (Ta), 155A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 60V 32A (Ta), 155A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86550 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86550 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 32A/155A POWER56
MOSFET, N-CH, 60V, 234A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:234A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.3V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 32A/155A POWER56
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1173851-FDMS86550 | FDMS86550CT-ND | 2088-FDMS86550 | FDMS86550 | FDMS86550 | 07AH3933 | FDMS86550 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86550 | Single FETs, MOSFETs | N-Channel 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 60V, 234A, Pqfn; Transistor Polarity Onsemi | Single FETs, MOSFETs |
| PD | 2700 to 156000 milliwatts | 2.7 milliwatts | 2700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3 | 8-PowerTDFN | Reel | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |