onsemi Single FETs, MOSFETs FDMS86520

Description
N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86520CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86520CT-ND
Single FETs, MOSFETs FDMS86520CT-ND
N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86520DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86520DKR-ND
Single FETs, MOSFETs FDMS86520DKR-ND
N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86520TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86520TR-ND
Single FETs, MOSFETs FDMS86520TR-ND
N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 14A (Ta), 42A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86520 - 1038270-FDMS86520 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86520
1038270-FDMS86520
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86520 1038270-FDMS86520
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038270-FDMS86520 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Ta), 42A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 2850pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.4 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038270-FDMS86520
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Ta), 42A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 2850pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.4 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDMS86520
N-Channel 60V MOSFET Transistor 2088-FDMS86520
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86520 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86520 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMS86520 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86520 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86520
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86520
MOSFET N-CH 60V 14A/42A 8PQFN

MOSFET N-CH 60V 14A/42A 8PQFN

Supplier's Site
Mosfet, N-Ch, 60V, 42A, Pqfn; Transistor Polarity Onsemi - 07AH3932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 42A, Pqfn; Transistor Polarity Onsemi
07AH3932
Mosfet, N-Ch, 60V, 42A, Pqfn; Transistor Polarity Onsemi 07AH3932
MOSFET, N-CH, 60V, 42A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.6V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 42A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.6V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel PowerTrench MOSFET

MOSFET 60V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS86520CT-ND 1038270-FDMS86520 2088-FDMS86520 FDMS86520 07AH3932 FDMS86520
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86520 N-Channel 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 42A, Pqfn; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 Reel 8-PowerTDFN TO-3
V(BR)DSS 60 volts
PD 2500 to 69000 milliwatts 69 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data