onsemi 60V 20V MOSFET Transistor FDMS86500DC

Description
MOSFETs 60V/20V NCh DualCool PowerTrench MOSFET Product overview: FDMS86500DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86500DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V/20V NCh DualCool PowerTrench MOSFET Product overview: FDMS86500DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86500DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20V MOSFET Transistor
2088-FDMS86500DC
60V 20V MOSFET Transistor 2088-FDMS86500DC
MOSFETs 60V/20V NCh DualCool PowerTrench MOSFET Product overview: FDMS86500DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86500DC can be used for catalog matching and distributor lookup.

MOSFETs 60V/20V NCh DualCool PowerTrench MOSFET Product overview: FDMS86500DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86500DC can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86500DCFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86500DCFSTR-ND
Single FETs, MOSFETs FDMS86500DCFSTR-ND
N-Channel 60V 29A (Ta), 108A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 29A (Ta), 108A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86500DCFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86500DCFSDKR-ND
Single FETs, MOSFETs FDMS86500DCFSDKR-ND
N-Channel 60V 29A (Ta), 108A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 29A (Ta), 108A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86500DCFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86500DCFSCT-ND
Single FETs, MOSFETs FDMS86500DCFSCT-ND
N-Channel 60V 29A (Ta), 108A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 29A (Ta), 108A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500DC - 067002-FDMS86500DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500DC
067002-FDMS86500DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500DC 067002-FDMS86500DC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067002-FDMS86500DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 29A (Ta), 108A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 7680pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067002-FDMS86500DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 29A (Ta), 108A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 7680pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 29A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86500DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86500DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86500DC
MOSFET N-CH 60V 29A DLCOOL56

MOSFET N-CH 60V 29A DLCOOL56

Supplier's Site
MOSFET 60V/20V NCh DualCool PowerTrench MOSFET - 598-FDMS86500DC - Utmel Electronic Limited
Hong Kong, China
MOSFET 60V/20V NCh DualCool PowerTrench MOSFET
598-FDMS86500DC
MOSFET 60V/20V NCh DualCool PowerTrench MOSFET 598-FDMS86500DC
MOSFET 60V/20V NCh DualCool PowerTrench MOSFET

MOSFET 60V/20V NCh DualCool PowerTrench MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V/20V NCh DualCool PowerTrench MOSFET

MOSFET 60V/20V NCh DualCool PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86500DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86500DC
Single FETs, MOSFETs FDMS86500DC
MOSFET N-CH 60V 29A DLCOOL56

MOSFET N-CH 60V 29A DLCOOL56

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 108A, Dual Cool 56-8; Channel Type Onsemi - 46AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 108A, Dual Cool 56-8; Channel Type Onsemi
46AC0802
Mosfet, N-Ch, 60V, 108A, Dual Cool 56-8; Channel Type Onsemi 46AC0802
MOSFET, N-CH, 60V, 108A, DUAL COOL 56-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:108A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, N-CH, 60V, 108A, DUAL COOL 56-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:108A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS86500DC FDMS86500DCFSTR-ND 067002-FDMS86500DC FDMS86500DC 598-FDMS86500DC FDMS86500DC FDMS86500DC 46AC0802
Product Name 60V 20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86500DC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 60V/20V NCh DualCool PowerTrench MOSFET MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 108A, Dual Cool 56-8; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 125 milliwatts 3200 to 125000 milliwatts 3200 milliwatts 3200 milliwatts 125000 milliwatts
Package Type Reel 8-PowerTDFN SOT3; Dual Cool56 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data