onsemi 80V 7.5MOHM MOSFET Transistor FDMS86369

Description
FET 80V 7.5MOHM PQFN8 Product overview: FDMS86369 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 7.5MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86369 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FET 80V 7.5MOHM PQFN8 Product overview: FDMS86369 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 7.5MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86369 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 7.5MOHM MOSFET Transistor
278-FDMS86369
80V 7.5MOHM MOSFET Transistor 278-FDMS86369
FET 80V 7.5MOHM PQFN8 Product overview: FDMS86369 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 7.5MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86369 can be used for catalog matching and distributor lookup.

FET 80V 7.5MOHM PQFN8 Product overview: FDMS86369 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 7.5MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86369 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058825-FDMS86369 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058825-FDMS86369
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058825-FDMS86369
Win Source Part Number: 1058825-FDMS86369 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 65A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFNW (5.2x6.3) Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2470 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-FDMS86369TR Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1058825-FDMS86369
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 65A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 107W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFNW (5.2x6.3)
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2470 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-FDMS86369TR
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86369 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86369
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86369
FET 80V 7.5MOHM PQFN8

FET 80V 7.5MOHM PQFN8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FDMS86369 1058825-FDMS86369 FDMS86369
Product Name 80V 7.5MOHM MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 107000 milliwatts
Unlock Full Specs
to access all available technical data