onsemi Single FETs, MOSFETs FDMS86368-F085

Description
N-Channel 80V 80A (Tc) 214W (Tc) Surface Mount Power56
Request a Quote Datasheet
Description
N-Channel 80V 80A (Tc) 214W (Tc) Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86368-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86368-F085TR-ND
Single FETs, MOSFETs FDMS86368-F085TR-ND
N-Channel 80V 80A (Tc) 214W (Tc) Surface Mount Power56

N-Channel 80V 80A (Tc) 214W (Tc) Surface Mount Power56

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86368-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86368-F085
Single FETs, MOSFETs FDMS86368-F085
MOSFET N-CH 80V 80A POWER56

MOSFET N-CH 80V 80A POWER56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NMOS PWR56 80V 4.5 MOHM

MOSFET NMOS PWR56 80V 4.5 MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86368-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86368-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86368-F085
MOSFET N-CH 80V 80A POWER56

MOSFET N-CH 80V 80A POWER56

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 80V, 80A, Pqfn; Transistor Polarity Onsemi - 07AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, 80A, Pqfn; Transistor Polarity Onsemi
07AH3930
Mosfet, Aec-Q101, N-Ch, 80V, 80A, Pqfn; Transistor Polarity Onsemi 07AH3930
MOSFET, AEC-Q101, N-CH, 80V, 80A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, 80A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS86368-F085TR-ND FDMS86368-F085 FDMS86368-F085 FDMS86368-F085 07AH3930
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 80V, 80A, Pqfn; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN TO-3
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details