Manufacturer: ON Semiconductor
Win Source Part Number: 919048-FDMS86350ET80
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 25A (Ta), 198A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS86350
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86350ET80TR, FDMS86350ET80DKR, FDMS86350ET80CT
MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDMS86350ET80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86350ET80 can be used for catalog matching and distributor lookup.
MOSFET FET 80V 2.4 MOHM PQFN56
MOSFET N-CH 80V 25A/198A POWER56
MOSFET N-CH 80V 25A/198A POWER56
MOSFET, N-CH, 80V, 198A, 175DEG C, 187W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919048-FDMS86350ET80 | 2088-FDMS86350ET80 | FDMS86350ET80 | FDMS86350ET80 | FDMS86350ET80 | 54AH8644 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86350ET80 | N-Channel 80V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 198A, 175Deg C, 187W Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; 8-PQFN (5x6) | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0700 kS |