onsemi Single FETs, MOSFETs FDMS86310

Description
N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86310TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86310TR-ND
Single FETs, MOSFETs FDMS86310TR-ND
N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86310DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86310DKR-ND
Single FETs, MOSFETs FDMS86310DKR-ND
N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86310CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86310CT-ND
Single FETs, MOSFETs FDMS86310CT-ND
N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 17A (Ta), 50A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86310 - 1038267-FDMS86310 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86310
1038267-FDMS86310
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86310 1038267-FDMS86310
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038267-FDMS86310 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Family Name: FDMS86310 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 17A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 6290pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): BSC057N08NS3 G; SiR826BDP-T1-RE3; BSC057N08NS3GZT; BSC057N08NS3GXT; Introduction Date: January 30, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038267-FDMS86310
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 96W (Tc)
Family Name: FDMS86310
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 17A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 6290pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): BSC057N08NS3 G; SiR826BDP-T1-RE3; BSC057N08NS3GZT; BSC057N08NS3GXT;
Introduction Date: January 30, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V MOSFET Transistor
2088-FDMS86310
N-Channel 80V MOSFET Transistor 2088-FDMS86310
MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDMS86310 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86310 can be used for catalog matching and distributor lookup.

MOSFETs 80V N-Channel PowerTrench MOSFET Product overview: FDMS86310 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86310 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86310
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86310
MOSFET N-CH 80V 17A/50A 8PQFN

MOSFET N-CH 80V 17A/50A 8PQFN

Supplier's Site
Single FETs, MOSFETs - FDMS86310 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86310
Single FETs, MOSFETs FDMS86310
MOSFET N-CH 80V 17A/50A 8PQFN

MOSFET N-CH 80V 17A/50A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V N-Channel PowerTrench MOSFET

MOSFET 80V N-Channel PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS86310TR-ND 1038267-FDMS86310 2088-FDMS86310 FDMS86310 FDMS86310 FDMS86310
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86310 N-Channel 80V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 Reel 8-PowerTDFN 8-PowerTDFN
V(BR)DSS 80 volts 80 volts
PD 2500 to 96000 milliwatts 96 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905L - 1149794-AUIRF4905L - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers