onsemi MOSFETs FDMS86300DC

Description
MOSFET N-Ch 80V 60A Dual Cool Power56
Request a Quote Datasheet
Description
MOSFET N-Ch 80V 60A Dual Cool Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7729206P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7729206P
MOSFETs 7729206P
MOSFET N-Ch 80V 60A Dual Cool Power56

MOSFET N-Ch 80V 60A Dual Cool Power56

Supplier's Site
MOSFETs - 7729206 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7729206
MOSFETs 7729206
MOSFET N-Ch 80V 60A Dual Cool Power56

MOSFET N-Ch 80V 60A Dual Cool Power56

Supplier's Site
MOSFETs - 1661765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661765
MOSFETs 1661765
MOSFET N-Ch 80V 60A Dual Cool Power56

MOSFET N-Ch 80V 60A Dual Cool Power56

Supplier's Site
Singapore, Singapore
Dual 80V MOSFET Transistor
2088-FDMS86300DC
Dual 80V MOSFET Transistor 2088-FDMS86300DC
MOSFETs 80V N-Ch Dual Cool PowerTrench MOSFET Product overview: FDMS86300DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86300DC can be used for catalog matching and distributor lookup.

MOSFETs 80V N-Ch Dual Cool PowerTrench MOSFET Product overview: FDMS86300DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86300DC can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86300DCFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86300DCFSTR-ND
Single FETs, MOSFETs FDMS86300DCFSTR-ND
N-Channel 80V 24A (Ta), 76A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 24A (Ta), 76A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86300DCFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86300DCFSDKR-ND
Single FETs, MOSFETs FDMS86300DCFSDKR-ND
N-Channel 80V 24A (Ta), 76A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 24A (Ta), 76A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86300DCFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86300DCFSCT-ND
Single FETs, MOSFETs FDMS86300DCFSCT-ND
N-Channel 80V 24A (Ta), 76A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 24A (Ta), 76A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86300DC - 016088-FDMS86300DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86300DC
016088-FDMS86300DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86300DC 016088-FDMS86300DC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016088-FDMS86300DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 125W (Tc) Family Name: FDMS86300DC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 24A (Ta), 76A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 101nC @ 10V Max Input Capacitance: 7005pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): STL130N8F7; AP8600MT; BSC030N08NS5ATMA1; Introduction Date: March 22, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016088-FDMS86300DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 125W (Tc)
Family Name: FDMS86300DC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 24A (Ta), 76A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 101nC @ 10V
Max Input Capacitance: 7005pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): STL130N8F7; AP8600MT; BSC030N08NS5ATMA1;
Introduction Date: March 22, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86300DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86300DC
Single FETs, MOSFETs FDMS86300DC
FDMS86300 - N-CHANNEL DUAL COOLT

FDMS86300 - N-CHANNEL DUAL COOLT

Supplier's Site Datasheet
Mosfet, N Channel, 80V, 0.0026Ohm, 76A, Power 56-8; Channel Type Onsemi - 84W8864 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 0.0026Ohm, 76A, Power 56-8; Channel Type Onsemi
84W8864
Mosfet, N Channel, 80V, 0.0026Ohm, 76A, Power 56-8; Channel Type Onsemi 84W8864
MOSFET, N CHANNEL, 80V, 0.0026OHM, 76A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:76A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 0.0026OHM, 76A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:76A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86300DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86300DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86300DC
MOSFET N-CH 80V 24A/76A DLCOOL56

MOSFET N-CH 80V 24A/76A DLCOOL56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V N-Ch Dual Cool PowerTrench MOSFET

MOSFET 80V N-Ch Dual Cool PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7729206P 7729206 2088-FDMS86300DC FDMS86300DCFSTR-ND 016088-FDMS86300DC FDMS86300DC 84W8864 FDMS86300DC FDMS86300DC
Product Name MOSFETs MOSFETs Dual 80V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86300DC Single FETs, MOSFETs Mosfet, N Channel, 80V, 0.0026Ohm, 76A, Power 56-8; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type WDFN Power 56 Reel 8-PowerTDFN SOT3; Dual Cool56 8-PowerTDFN TO-3 8-PowerTDFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0600 kS
Unlock Full Specs
to access all available technical data

Similar Products