onsemi Single FETs, MOSFETs FDMS86255ET150

Description
N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86255ET150DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86255ET150DKR-ND
Single FETs, MOSFETs FDMS86255ET150DKR-ND
N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86255ET150CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86255ET150CT-ND
Single FETs, MOSFETs FDMS86255ET150CT-ND
N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86255ET150TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86255ET150TR-ND
Single FETs, MOSFETs FDMS86255ET150TR-ND
N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 63A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FDMS86255ET150
N-Channel MOSFET Transistor 2088-FDMS86255ET150
MOSFETs N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86255ET150 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86255ET150 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86255ET150 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86255ET150 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 979677-FDMS86255ET150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
979677-FDMS86255ET150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 979677-FDMS86255ET150
Win Source Part Number: 979677-FDMS86255ET15 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 63A (Tc) Rds On (Max) @ Id, Vgs: 12.4mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.3W (Ta), 136W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4480 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSFDMS86255ET150 ,FDMS86255ET150CT,21 56-FDMS86255ET150-OS ,FDMS86255ET150TR,FD MS86255ET150DKR Base Product Number: FDMS86255 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 979677-FDMS86255ET150
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 63A (Tc)
Rds On (Max) @ Id, Vgs: 12.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.3W (Ta), 136W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4480 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSFDMS86255ET150,FDMS86255ET150CT,2156-FDMS86255ET150-OS,FDMS86255ET150TR,FDMS86255ET150DKR
Base Product Number: FDMS86255
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86255ET150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86255ET150
Single FETs, MOSFETs FDMS86255ET150
MOSFET N-CH 150V 10A/63A POWER56

MOSFET N-CH 150V 10A/63A POWER56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86255ET150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86255ET150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86255ET150
MOSFET N-CH 150V 10A/63A POWER56

MOSFET N-CH 150V 10A/63A POWER56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 150V 12.4 MOHM PQFN56

MOSFET FET 150V 12.4 MOHM PQFN56

Buy Now Datasheet
Mosfet, N-Ch, 150V, 63A, 175Deg C, 136W Rohs Compliant Onsemi - 54AH8643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 63A, 175Deg C, 136W Rohs Compliant Onsemi
54AH8643
Mosfet, N-Ch, 150V, 63A, 175Deg C, 136W Rohs Compliant Onsemi 54AH8643
MOSFET, N-CH, 150V, 63A, 175DEG C, 136W ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 63A, 175DEG C, 136W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS86255ET150DKR-ND 2088-FDMS86255ET150 979677-FDMS86255ET150 FDMS86255ET150 FDMS86255ET150 FDMS86255ET150 54AH8643
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 150V, 63A, 175Deg C, 136W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Reel SOT3 8-PowerTDFN 6V, 10V TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0350 kS
PD 113 milliwatts 3300 to 136000 milliwatts 3300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers