onsemi MOSFETs FDMS86255

Description
MOSFET N-Ch 150V 45A Shielded Gate PQFN8
Request a Quote Datasheet
Description
MOSFET N-Ch 150V 45A Shielded Gate PQFN8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648473P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648473P
MOSFETs 8648473P
MOSFET N-Ch 150V 45A Shielded Gate PQFN8

MOSFET N-Ch 150V 45A Shielded Gate PQFN8

Supplier's Site
MOSFETs - 8648473 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648473
MOSFETs 8648473
MOSFET N-Ch 150V 45A Shielded Gate PQFN8

MOSFET N-Ch 150V 45A Shielded Gate PQFN8

Supplier's Site
MOSFETs - 1662102 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662102
MOSFETs 1662102
MOSFET N-Ch 150V 45A Shielded Gate PQFN8

MOSFET N-Ch 150V 45A Shielded Gate PQFN8

Supplier's Site
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDMS86255
N-Channel 150V MOSFET Transistor 2088-FDMS86255
MOSFETs 150V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86255 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86255 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86255 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86255 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86255DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86255DKR-ND
Single FETs, MOSFETs FDMS86255DKR-ND
N-Channel 150V 10A (Ta), 45A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 45A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86255CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86255CT-ND
Single FETs, MOSFETs FDMS86255CT-ND
N-Channel 150V 10A (Ta), 45A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 45A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86255TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86255TR-ND
Single FETs, MOSFETs FDMS86255TR-ND
N-Channel 150V 10A (Ta), 45A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10A (Ta), 45A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86255 - 774480-FDMS86255 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86255
774480-FDMS86255
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86255 774480-FDMS86255
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774480-FDMS86255 Series: PowerTrench Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 45A (Tc) Family Name: FDMS86255 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: Power56 Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 63nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4480pF @ 75V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.7W (Ta), 113W (Tc) Rds On (Maximum) @ Id, Vgs: 12.4 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): BSC093N15NS5ATMA1; BSC110N15NS5ATMA1; BSC110N15NS5; TPH1500CNH,L1Q(M; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774480-FDMS86255
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 45A (Tc)
Family Name: FDMS86255
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: Power56
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 63nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4480pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.7W (Ta), 113W (Tc)
Rds On (Maximum) @ Id, Vgs: 12.4 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): BSC093N15NS5ATMA1; BSC110N15NS5ATMA1; BSC110N15NS5; TPH1500CNH,L1Q(M;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86255 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86255
Single FETs, MOSFETs FDMS86255
MOSFET N-CH 150V 10A/45A POWER56

MOSFET N-CH 150V 10A/45A POWER56

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 45A, Power 56-8; Channel Type Onsemi - 46AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 45A, Power 56-8; Channel Type Onsemi
46AC0799
Mosfet, N-Ch, 150V, 45A, Power 56-8; Channel Type Onsemi 46AC0799
MOSFET, N-CH, 150V, 45A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:45A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:113W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 150V, 45A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:45A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:113W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86255 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86255
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86255
MOSFET N-CH 150V 10A/45A POWER56

MOSFET N-CH 150V 10A/45A POWER56

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8648473P 8648473 2088-FDMS86255 FDMS86255DKR-ND 774480-FDMS86255 FDMS86255 46AC0799 FDMS86255
Product Name MOSFETs MOSFETs N-Channel 150V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86255 Single FETs, MOSFETs Mosfet, N-Ch, 150V, 45A, Power 56-8; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type WDFN Power 56 Reel 8-PowerTDFN SOT3 8-PowerTDFN TO-3 8-PowerTDFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
PD 113 milliwatts 2700 to 113000 milliwatts 2700 milliwatts 113000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers