onsemi MOSFETs FDMS86252L

Description
MOSFET N-Ch 150V 12A Shielded Gate PQFN8
Request a Quote
Description
MOSFET N-Ch 150V 12A Shielded Gate PQFN8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMS86252L is an N-Channel Shielded Gate PowerTrench® MOSFET designed for high-efficiency applications. It features a maximum drain-source voltage of 150 V and a continuous drain current rating of 12 A. The device exhibits a low on-resistance of 56 mΩ at a gate-source voltage of 10 V and a drain current of 4.4 A, making it suitable for applications requiring efficient power management. The MOSFET is optimized for soft recovery with an advanced body diode technology, enhancing its performance in synchronous rectification and DC-DC conversion applications. It is packaged in an 8-PQFN (5x6) surface mount configuration, with a moisture sensitivity level of MSL1, indicating robust handling characteristics. The operating temperature range is from -55°C to +150°C, allowing for versatility in various environments. The product is RoHS compliant and comes in a reel of 3000 units, making it suitable for high-volume production.

Datasheet Summary
Powered by GS/AI

The FDMS86252L is an N-Channel Shielded Gate PowerTrench® MOSFET designed for high-efficiency applications. It features a maximum drain-source voltage of 150 V and a continuous drain current rating of 12 A. The device exhibits a low on-resistance of 56 mΩ at a gate-source voltage of 10 V and a drain current of 4.4 A, making it suitable for applications requiring efficient power management. The MOSFET is optimized for soft recovery with an advanced body diode technology, enhancing its performance in synchronous rectification and DC-DC conversion applications. It is packaged in an 8-PQFN (5x6) surface mount configuration, with a moisture sensitivity level of MSL1, indicating robust handling characteristics. The operating temperature range is from -55°C to +150°C, allowing for versatility in various environments. The product is RoHS compliant and comes in a reel of 3000 units, making it suitable for high-volume production.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648461P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648461P
MOSFETs 8648461P
MOSFET N-Ch 150V 12A Shielded Gate PQFN8

MOSFET N-Ch 150V 12A Shielded Gate PQFN8

Supplier's Site
MOSFETs - 8648461 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648461
MOSFETs 8648461
MOSFET N-Ch 150V 12A Shielded Gate PQFN8

MOSFET N-Ch 150V 12A Shielded Gate PQFN8

Supplier's Site
MOSFETs - 1662095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662095
MOSFETs 1662095
MOSFET N-Ch 150V 12A Shielded Gate PQFN8

MOSFET N-Ch 150V 12A Shielded Gate PQFN8

Supplier's Site
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDMS86252L
N-Channel 150V MOSFET Transistor 2088-FDMS86252L
MOSFETs 150V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86252L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86252L can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86252L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86252L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86252LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86252LCT-ND
Single FETs, MOSFETs FDMS86252LCT-ND
N-Channel 150V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86252LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86252LTR-ND
Single FETs, MOSFETs FDMS86252LTR-ND
N-Channel 150V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86252LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86252LDKR-ND
Single FETs, MOSFETs FDMS86252LDKR-ND
N-Channel 150V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86252L - 919047-FDMS86252L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86252L
919047-FDMS86252L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86252L 919047-FDMS86252L
Manufacturer: ON Semiconductor Win Source Part Number: 919047-FDMS86252L Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMS86252 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS86252LCT, FDMS86252LTR, FDMS86252LDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919047-FDMS86252L
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS86252
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86252LCT, FDMS86252LTR, FDMS86252LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86252L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86252L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86252L
MOSFET N-CH 150V 4.4A 8PQFN

MOSFET N-CH 150V 4.4A 8PQFN

Supplier's Site
Mosfet, N-Ch, 150V, 12A, Power 56-8; Channel Type Onsemi - 46AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 12A, Power 56-8; Channel Type Onsemi
46AC0798
Mosfet, N-Ch, 150V, 12A, Power 56-8; Channel Type Onsemi 46AC0798
MOSFET, N-CH, 150V, 12A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:12A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:50W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 150V, 12A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:12A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:50W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FET 150V 56.0 MOHM PQFN56

MOSFET FET 150V 56.0 MOHM PQFN56

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8648461P 8648461 2088-FDMS86252L FDMS86252LCT-ND 919047-FDMS86252L FDMS86252L 46AC0798 FDMS86252L
Product Name MOSFETs MOSFETs N-Channel 150V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86252L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 12A, Power 56-8; Channel Type Onsemi MOSFET
Package Type WDFN Power 56 Reel 8-PowerTDFN SOT3; 8-PQFN (5x6) 8-PowerTDFN TO-3
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0210 kS
Unlock Full Specs
to access all available technical data