Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173848-FDMS86252
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta), 16A (Tc)
Family Name: FDMS86252
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power56
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 905pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta), 69W (Tc)
Rds On (Maximum) @ Id, Vgs: 51 mOhm @ 4.6A, 10V
Alternative Parts (Cross-Reference): STL25N15F4; STL27N15; RJK1557DPA-00#J0;
Introduction Date: July 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 150V 4.6A (Ta), 16A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 150V 4.6A (Ta), 16A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 150V 4.6A (Ta), 16A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMS86252 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86252 can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 150V, 0.0439OHM, 16A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:69W RoHS Compliant: Yes
MOSFET 150V N-Channel PowerTrench MOSFET
MOSFET N-CH 150V 4.6A/16A 8PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1173848-FDMS86252 | FDMS86252DKR-ND | 2088-FDMS86252 | 85W3153 | FDMS86252 | FDMS86252 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86252 | Single FETs, MOSFETs | N-Channel 150V MOSFET Transistor | Mosfet, N Channel, 150V, 0.0439Ohm, 16A, Power 56-8; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerTDFN | Reel | TO-3 | 8-PowerTDFN | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0150 kS |