onsemi N-Channel 120V MOSFET Transistor FDMS86202ET120

Description
MOSFETs 120V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86202ET120 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86202ET120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 120V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86202ET120 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86202ET120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 120V MOSFET Transistor
2088-FDMS86202ET120
N-Channel 120V MOSFET Transistor 2088-FDMS86202ET120
MOSFETs 120V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86202ET120 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86202ET120 can be used for catalog matching and distributor lookup.

MOSFETs 120V N-Channel Shielded Gate PowerTrench MOSFET Product overview: FDMS86202ET120 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86202ET120 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018798-FDMS86202ET120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018798-FDMS86202ET120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018798-FDMS86202ET120
Win Source Part Number: 1018798-FDMS86202ET1 20 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 120 V Current - Continuous Drain (Id) @ 25°C: 13.5A (Ta), 102A (Tc) Rds On (Max) @ Id, Vgs: 7.2mOhm @ 13.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.3W (Ta), 187W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 64 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4585 pF @ 60 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMS86202ET120TR,FDM S86202ET120CT,FDMS86 202ET120DKR Base Product Number: FDMS86202 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1018798-FDMS86202ET120
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 120 V
Current - Continuous Drain (Id) @ 25°C: 13.5A (Ta), 102A (Tc)
Rds On (Max) @ Id, Vgs: 7.2mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.3W (Ta), 187W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 64 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4585 pF @ 60 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMS86202ET120TR,FDMS86202ET120CT,FDMS86202ET120DKR
Base Product Number: FDMS86202
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86202ET120TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86202ET120TR-ND
Single FETs, MOSFETs FDMS86202ET120TR-ND
N-Channel 120V 13.5A (Ta), 102A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 13.5A (Ta), 102A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86202ET120CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86202ET120CT-ND
Single FETs, MOSFETs FDMS86202ET120CT-ND
N-Channel 120V 13.5A (Ta), 102A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 13.5A (Ta), 102A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86202ET120DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86202ET120DKR-ND
Single FETs, MOSFETs FDMS86202ET120DKR-ND
N-Channel 120V 13.5A (Ta), 102A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 13.5A (Ta), 102A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 120V 7.2 MOHM PQFN56

MOSFET FET 120V 7.2 MOHM PQFN56

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86202ET120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86202ET120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86202ET120
MOSFET N-CH 120V 13.5/102A PWR56

MOSFET N-CH 120V 13.5/102A PWR56

Supplier's Site
Single FETs, MOSFETs - FDMS86202ET120 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86202ET120
Single FETs, MOSFETs FDMS86202ET120
MOSFET N-CH 120V 13.5/102A PWR56

MOSFET N-CH 120V 13.5/102A PWR56

Supplier's Site Datasheet
Mosfet, N-Ch, 120V, 102A, 175Deg C, 187W Rohs Compliant Onsemi - 54AH8642 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 120V, 102A, 175Deg C, 187W Rohs Compliant Onsemi
54AH8642
Mosfet, N-Ch, 120V, 102A, 175Deg C, 187W Rohs Compliant Onsemi 54AH8642
MOSFET, N-CH, 120V, 102A, 175DEG C, 187W ROHS COMPLIANT: YES

MOSFET, N-CH, 120V, 102A, 175DEG C, 187W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS86202ET120 1018798-FDMS86202ET120 FDMS86202ET120TR-ND FDMS86202ET120 FDMS86202ET120 FDMS86202ET120 54AH8642
Product Name N-Channel 120V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 120V, 102A, 175Deg C, 187W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0440 kS
PD 187 milliwatts 3300 to 187000 milliwatts 3300 milliwatts
Package Type Reel SOT3 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers