Manufacturer: ON Semiconductor
Win Source Part Number: 871666-FDMS86202
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 120 V 13.5A (Ta) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS86
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86202DKR, FDMS86202CT, FDMS86202TR
N-Channel 120V 13.5A (Ta) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 120V 13.5A (Ta) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 120V 13.5A (Ta) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs CCI MOSFET Product overview: FDMS86202 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86202 can be used for catalog matching and distributor lookup.
MOSFET N-CH 120V 13.5A POWER56
MOSFET N-CH 120V 13.5A POWER56
MOSFET, N-CH, 120V, 64A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power DissipationRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871666-FDMS86202 | FDMS86202CT-ND | 2088-FDMS86202 | FDMS86202 | FDMS86202 | FDMS86202 | 07AH3927 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86202 | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 120V, 64A, Pqfn; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-PQFN (5x6) | 8-PowerTDFN | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0440 kS |