onsemi N-Channel 120V MOSFET Transistor FDMS86201

Description
MOSFETs 120V N-Channel PowerTrench MOSFET Product overview: FDMS86201 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 120V N-Channel PowerTrench MOSFET Product overview: FDMS86201 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 120V MOSFET Transistor
2088-FDMS86201
N-Channel 120V MOSFET Transistor 2088-FDMS86201
MOSFETs 120V N-Channel PowerTrench MOSFET Product overview: FDMS86201 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86201 can be used for catalog matching and distributor lookup.

MOSFETs 120V N-Channel PowerTrench MOSFET Product overview: FDMS86201 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86201DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86201DKR-ND
Single FETs, MOSFETs FDMS86201DKR-ND
N-Channel 120V 11.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 11.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86201TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86201TR-ND
Single FETs, MOSFETs FDMS86201TR-ND
N-Channel 120V 11.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 11.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86201CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86201CT-ND
Single FETs, MOSFETs FDMS86201CT-ND
N-Channel 120V 11.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 11.6A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86201 - 040262-FDMS86201 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86201
040262-FDMS86201
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86201 040262-FDMS86201
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040262-FDMS86201 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 120V Continuous Drain Current at 25°C: 11.6A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2735pF @ 60V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 11.6A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040262-FDMS86201
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 120V
Continuous Drain Current at 25°C: 11.6A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2735pF @ 60V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 11.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, N Ch, 120V, 35A, Power56; Transistor Polarity Onsemi - 88T3342 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 120V, 35A, Power56; Transistor Polarity Onsemi
88T3342
Mosfet, N Ch, 120V, 35A, Power56; Transistor Polarity Onsemi 88T3342
MOSFET, N CH, 120V, 35A, POWER56; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.0096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:2.6V RoHS Compliant: Yes

MOSFET, N CH, 120V, 35A, POWER56; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.0096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs Typ:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 120V N-Channel PowerTrench MOSFET

MOSFET 120V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Specialized ICs - FDMS86201 - ODG (Origin Data Global)
Shenzhen, China
Specialized ICs
FDMS86201
Specialized ICs FDMS86201
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86201
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86201
MOSFET N-CH 120V 11.6A/49A 8PQFN

MOSFET N-CH 120V 11.6A/49A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMS86201 FDMS86201DKR-ND 040262-FDMS86201 88T3342 FDMS86201 FDMS86201 FDMS86201
Product Name N-Channel 120V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86201 Mosfet, N Ch, 120V, 35A, Power56; Transistor Polarity Onsemi MOSFET Specialized ICs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0390 kS
PD 104 milliwatts 2500 to 104000 milliwatts 2500 milliwatts
Package Type Reel 8-PowerTDFN SOT3; Power56 TO-3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data