onsemi MOSFET FDMS86200E

Description
FDMS86200 - MOSFET N-Channel 150V 35A (Tc) 8-SON
Request a Quote Datasheet
Description
FDMS86200 - MOSFET N-Channel 150V 35A (Tc) 8-SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMS86200E - Rochester Electronics
Newburyport, MA, United States
FDMS86200 - MOSFET N-Channel 150V 35A (Tc) 8-SON

FDMS86200 - MOSFET N-Channel 150V 35A (Tc) 8-SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET FET 150V 18.0 MOHM PQFN56

MOSFET FET 150V 18.0 MOHM PQFN56

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86200E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86200E
FET 150V 18.0 MOHM PQFN56

FET 150V 18.0 MOHM PQFN56

Supplier's Site

Technical Specifications

  Rochester Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS86200E FDMS86200E FDMS86200E
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4115 - 1149864-AUIRFS4115 - Win Source Electronics
Specs
QG 120 nC
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details