Manufacturer: ON Semiconductor
Win Source Part Number: 919046-FDMS86200DC
Series: Dual Cool™, PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 9.3A (Ta), 28A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS86200
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86200DCTR, FDMS86200DC-ND, FDMS86200DCCT, FDMS86200DCDKR
MOSFETs 150V/20V N Channel PowerTrench MOSFET Product overview: FDMS86200DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86200DC can be used for catalog matching and distributor lookup.
N-Channel 150V 9.3A (Ta), 28A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 150V 9.3A (Ta), 28A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 150V 9.3A (Ta), 28A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 150V 9.3A DLCOOL56
MOSFET, N-CH, 150V, 40A, DUAL COOL 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:40A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.3V; Power Dissipation:125W RoHS Compliant: Yes
MOSFET 150V/20V N Channel PowerTrench MOSFET
MOSFET N-CH 150V 9.3A DLCOOL56
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 919046-FDMS86200DC | 2088-FDMS86200DC | FDMS86200DCTR-ND | FDMS86200DC | 46AC0797 | FDMS86200DC | FDMS86200DC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86200DC | N-Channel 150V 20V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 150V, 40A, Dual Cool 56-8; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-PQFN (5x6) | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0320 kS |