onsemi MOSFETs FDMS86200

Description
MOSFET N-Channel 150V 9.6A Power 56
Request a Quote Datasheet
Description
MOSFET N-Channel 150V 9.6A Power 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7394850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394850
MOSFETs 7394850
MOSFET N-Channel 150V 9.6A Power 56

MOSFET N-Channel 150V 9.6A Power 56

Supplier's Site
MOSFETs - 7394850P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394850P
MOSFETs 7394850P
MOSFET N-Channel 150V 9.6A Power 56

MOSFET N-Channel 150V 9.6A Power 56

Supplier's Site
MOSFETs - 8644752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8644752
MOSFETs 8644752
MOSFET N-Channel 150V 9.6A Power 56

MOSFET N-Channel 150V 9.6A Power 56

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86200 - 066999-FDMS86200 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86200
066999-FDMS86200
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86200 066999-FDMS86200
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066999-FDMS86200 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Family Name: FDMS86200 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 9.6A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2715pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 9.6A, 10V Alternative Parts (Cross-Reference): SiR872ADP-T1-GE3; SiR872DP-T1-GE3; BSC190N15NS3 G; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066999-FDMS86200
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Family Name: FDMS86200
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 9.6A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2715pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 9.6A, 10V
Alternative Parts (Cross-Reference): SiR872ADP-T1-GE3; SiR872DP-T1-GE3; BSC190N15NS3 G;
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86200TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86200TR-ND
Single FETs, MOSFETs FDMS86200TR-ND
N-Channel 150V 9.6A (Ta), 35A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 9.6A (Ta), 35A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86200CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86200CT-ND
Single FETs, MOSFETs FDMS86200CT-ND
N-Channel 150V 9.6A (Ta), 35A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 9.6A (Ta), 35A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86200DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86200DKR-ND
Single FETs, MOSFETs FDMS86200DKR-ND
N-Channel 150V 9.6A (Ta), 35A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 9.6A (Ta), 35A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDMS86200
N-Channel 150V MOSFET Transistor 2088-FDMS86200
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMS86200 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86200 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDMS86200 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86200 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86200 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86200
Single FETs, MOSFETs FDMS86200
MOSFET N-CH 150V 9.6A/35A 8PQFN

MOSFET N-CH 150V 9.6A/35A 8PQFN

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 0.015Ohm, 49A, Power 56-8; Channel Type Onsemi - 85W3151 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 0.015Ohm, 49A, Power 56-8; Channel Type Onsemi
85W3151
Mosfet, N Channel, 150V, 0.015Ohm, 49A, Power 56-8; Channel Type Onsemi 85W3151
MOSFET, N CHANNEL, 150V, 0.015OHM, 49A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:49A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 0.015OHM, 49A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:49A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86200
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86200
MOSFET N-CH 150V 9.6A/35A 8PQFN

MOSFET N-CH 150V 9.6A/35A 8PQFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7394850 7394850P 066999-FDMS86200 FDMS86200TR-ND 2088-FDMS86200 FDMS86200 85W3151 FDMS86200 FDMS86200
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86200 Single FETs, MOSFETs N-Channel 150V MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 150V, 0.015Ohm, 49A, Power 56-8; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Power 56 WDFN SOT3; Power56 8-PowerTDFN Reel 8-PowerTDFN TO-3 8-PowerTDFN
Number of units in IC 1
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data