Manufacturer: ON Semiconductor
Win Source Part Number: 871665-FDMS86183
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 51A (Tc) 63W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS86
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86183DKR, FDMS86183TR, FDMS86183CT
MOSFETs PTNG 100/20V Nch Power Trench Mosfet Product overview: FDMS86183 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86183 can be used for catalog matching and distributor lookup.
N-Channel 100V 51A (Tc) 63W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 51A (Tc) 63W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 51A (Tc) 63W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET PTNG 100/20V Nch Power Trench Mosfet
MOSFET, N-CH, 100V, 51A, POWER 56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:51A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:63W; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET N-CH 100V 51A 8PQFN
MOSFET N-CH 100V 51A 8PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 871665-FDMS86183 | 2088-FDMS86183 | FDMS86183DKR-ND | FDMS86183 | 18AC7316 | FDMS86183 | FDMS86183 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86183 | 20V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 51A, Power 56; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-PQFN (5x6) | Reel | 8-PowerTDFN | TO-3 | 8-PowerTDFN | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0200 kS |