onsemi 20V MOSFET Transistor FDMS86182

Description
MOSFETs PTNG 100/20V Nch Power Trench MOSFET Product overview: FDMS86182 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86182 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs PTNG 100/20V Nch Power Trench MOSFET Product overview: FDMS86182 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86182 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V MOSFET Transistor
2088-FDMS86182
20V MOSFET Transistor 2088-FDMS86182
MOSFETs PTNG 100/20V Nch Power Trench MOSFET Product overview: FDMS86182 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86182 can be used for catalog matching and distributor lookup.

MOSFETs PTNG 100/20V Nch Power Trench MOSFET Product overview: FDMS86182 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86182 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86182DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86182DKR-ND
Single FETs, MOSFETs FDMS86182DKR-ND
N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86182TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86182TR-ND
Single FETs, MOSFETs FDMS86182TR-ND
N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86182CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86182CT-ND
Single FETs, MOSFETs FDMS86182CT-ND
N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86182 - 774479-FDMS86182 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86182
774479-FDMS86182
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86182 774479-FDMS86182
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774479-FDMS86182 Series: PowerTrench Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 78A (Tc) Family Name: FDMS86182 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: 8-PQFN (5x6), Power56 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 150μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 6V Input Capacitance (Ciss) (Maximum) @ Vds: 2635pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 83W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): SiR804DP-T1-GE3; STL92N10F7AG; STL100N10F7; SiR804DP; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774479-FDMS86182
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 78A (Tc)
Family Name: FDMS86182
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-PQFN (5x6), Power56
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 6V
Input Capacitance (Ciss) (Maximum) @ Vds: 2635pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): SiR804DP-T1-GE3; STL92N10F7AG; STL100N10F7; SiR804DP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86182 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86182
Single FETs, MOSFETs FDMS86182
MOSFET N-CH 100V 78A 8PQFN

MOSFET N-CH 100V 78A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86182 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86182
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86182
MOSFET N-CH 100V 78A 8PQFN

MOSFET N-CH 100V 78A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PTNG 100/20V Nch Power Trench MOSFET

MOSFET PTNG 100/20V Nch Power Trench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 100V, 78A, Power 56; Transistor Polarity Onsemi - 18AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 78A, Power 56; Transistor Polarity Onsemi
18AC7315
Mosfet, N-Ch, 100V, 78A, Power 56; Transistor Polarity Onsemi 18AC7315
MOSFET, N-CH, 100V, 78A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:78A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 78A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:78A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS86182 FDMS86182DKR-ND 774479-FDMS86182 FDMS86182 FDMS86182 FDMS86182 18AC7315
Product Name 20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86182 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 78A, Power 56; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0630 kS
PD 83 milliwatts 83000 milliwatts 83000 milliwatts
Package Type Reel 8-PowerTDFN SOT3 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers