N-Channel 100V 151A (Tc) 138W (Tc) Surface Mount Power56
N-Channel 100V 151A (Tc) 138W (Tc) Surface Mount Power56
N-Channel 100V 151A (Tc) 138W (Tc) Surface Mount Power56
Manufacturer: ON Semiconductor
Win Source Part Number: 871664-FDMS86180
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 151A (Tc) 138W (Tc) Surface Mount Power56
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS86
Categories: Discrete Semiconductor Products
Case / Package: Power56
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS86180DKR, FDMS86180TR, FDMS86180CT
MOSFETs 100V/20V N-Channel PTNG MOSFET Product overview: FDMS86180 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86180 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 151A POWER56
MOSFET N-CH 100V 151A POWER56
MOSFET, N-CH, 100V, 151A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:151A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes
MOSFET 100V/20V N-Channel PTNG MOSFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS86180CT-ND | 871664-FDMS86180 | 2088-FDMS86180 | FDMS86180 | FDMS86180 | 18AC7314 | FDMS86180 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86180 | N-Channel 100V 20V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 151A, Power 56; Transistor Polarity Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | SOT3; Power56 | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.1440 kS |