onsemi Single FETs, MOSFETs FDMS86163P

Description
P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86163PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86163PCT-ND
Single FETs, MOSFETs FDMS86163PCT-ND
P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86163PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86163PTR-ND
Single FETs, MOSFETs FDMS86163PTR-ND
P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86163PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86163PDKR-ND
Single FETs, MOSFETs FDMS86163PDKR-ND
P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

P-Channel 100V 7.9A (Ta), 50A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86163P - 1038261-FDMS86163P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86163P
1038261-FDMS86163P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86163P 1038261-FDMS86163P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038261-FDMS86163P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Family Name: FDMS86163P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.9A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 4085pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 22 mOhm @ 7.9A, 10V Alternative Parts (Cross-Reference): SiR871DP-T1-GE3; Introduction Date: April 30, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038261-FDMS86163P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Family Name: FDMS86163P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.9A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 4085pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7.9A, 10V
Alternative Parts (Cross-Reference): SiR871DP-T1-GE3;
Introduction Date: April 30, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 8648442P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648442P
MOSFETs 8648442P
MOSFET P-Ch 100V 50A PowerTrench PQFN8

MOSFET P-Ch 100V 50A PowerTrench PQFN8

Supplier's Site
MOSFETs - 8648442 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648442
MOSFETs 8648442
MOSFET P-Ch 100V 50A PowerTrench PQFN8

MOSFET P-Ch 100V 50A PowerTrench PQFN8

Supplier's Site
MOSFETs - 1241441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241441
MOSFETs 1241441
MOSFET P-Ch 100V 50A PowerTrench PQFN8

MOSFET P-Ch 100V 50A PowerTrench PQFN8

Supplier's Site
Singapore, Singapore
25V MOSFET Transistor
2088-FDMS86163P
25V MOSFET Transistor 2088-FDMS86163P
MOSFETs PT5 100/25V Pch Power Trench MOSFET Product overview: FDMS86163P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86163P can be used for catalog matching and distributor lookup.

MOSFETs PT5 100/25V Pch Power Trench MOSFET Product overview: FDMS86163P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86163P can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT5 100/25V Pch Power Trench MOSFET

MOSFET PT5 100/25V Pch Power Trench MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDMS86163P
Triode/MOS Tube/Transistor >> MOSFETs FDMS86163P
PQFN-8(4.9x5.8) MOSFETs ROHS

PQFN-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86163P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86163P
Single FETs, MOSFETs FDMS86163P
MOSFET P-CH 100V 7.9A/50A 8PQFN

MOSFET P-CH 100V 7.9A/50A 8PQFN

Supplier's Site Datasheet
Mosfet, P-Ch, -100V, -50A, Power56-8; Channel Type Onsemi - 84Y9937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -50A, Power56-8; Channel Type Onsemi
84Y9937
Mosfet, P-Ch, -100V, -50A, Power56-8; Channel Type Onsemi 84Y9937
MOSFET, P-CH, -100V, -50A, POWER56-8; Channel Type:P Channel; Drain Source Voltage Vds:-100V; Continuous Drain Current Id:-50A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.8V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, P-CH, -100V, -50A, POWER56-8; Channel Type:P Channel; Drain Source Voltage Vds:-100V; Continuous Drain Current Id:-50A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.8V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86163P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86163P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86163P
MOSFET P-CH 100V 7.9A/50A 8PQFN

MOSFET P-CH 100V 7.9A/50A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS86163PCT-ND 1038261-FDMS86163P 8648442P 8648442 2088-FDMS86163P FDMS86163P FDMS86163P FDMS86163P 84Y9937 FDMS86163P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86163P MOSFETs MOSFETs 25V MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -100V, -50A, Power56-8; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 WDFN Power 56 Reel 8-PowerTDFN TO-3 8-PowerTDFN
V(BR)DSS 100 volts 100 volts
PD 2500 to 104000 milliwatts 104 milliwatts 2500 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data