onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86152 FDMS86152

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140230-FDMS86152 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3370pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): BSC060N10NS3G; AON6292; SiR870DP-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140230-FDMS86152 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3370pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): BSC060N10NS3G; AON6292; SiR870DP-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86152 - 140230-FDMS86152 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86152
140230-FDMS86152
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86152 140230-FDMS86152
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140230-FDMS86152 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 3370pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): BSC060N10NS3G; AON6292; SiR870DP-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140230-FDMS86152
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Ta), 45A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 3370pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): BSC060N10NS3G; AON6292; SiR870DP-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 45A QFN MOSFET Transistor
278-FDMS86152
N-Channel 100V 45A QFN MOSFET Transistor 278-FDMS86152
N-Channel MOSFET 100V 45A 6mR QFN Product overview: FDMS86152 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 45A, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, QFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86152 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 100V 45A 6mR QFN Product overview: FDMS86152 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 45A, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, QFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS86152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS86152CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86152CT-ND
Single FETs, MOSFETs FDMS86152CT-ND
N-Channel 100V 14A (Ta), 45A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 14A (Ta), 45A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86152DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86152DKR-ND
Single FETs, MOSFETs FDMS86152DKR-ND
N-Channel 100V 14A (Ta), 45A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 14A (Ta), 45A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86152TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86152TR-ND
Single FETs, MOSFETs FDMS86152TR-ND
N-Channel 100V 14A (Ta), 45A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 14A (Ta), 45A (Tc) 2.7W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Mosfet, N-Ch, 100V, 45A, 150Deg C, 125W Rohs Compliant Onsemi - 54AH6244 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 45A, 150Deg C, 125W Rohs Compliant Onsemi
54AH6244
Mosfet, N-Ch, 100V, 45A, 150Deg C, 125W Rohs Compliant Onsemi 54AH6244
MOSFET, N-CH, 100V, 45A, 150DEG C, 125W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 45A, 150DEG C, 125W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86152 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86152
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86152
MOSFET N-CH 100V 14A/45A POWER56

MOSFET N-CH 100V 14A/45A POWER56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel Power Trench MOSFET

MOSFET 100V N-Channel Power Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 140230-FDMS86152 278-FDMS86152 FDMS86152CT-ND 54AH6244 FDMS86152 FDMS86152
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86152 N-Channel 100V 45A QFN MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 45A, 150Deg C, 125W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 2700 to 125000 milliwatts 2700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2307Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers