onsemi 100V 20V MOSFET Transistor FDMS86150

Description
MOSFETs PT5 100V/20V Nch PowerTrench MOSFET Product overview: FDMS86150 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs PT5 100V/20V Nch PowerTrench MOSFET Product overview: FDMS86150 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20V MOSFET Transistor
2088-FDMS86150
100V 20V MOSFET Transistor 2088-FDMS86150
MOSFETs PT5 100V/20V Nch PowerTrench MOSFET Product overview: FDMS86150 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86150 can be used for catalog matching and distributor lookup.

MOSFETs PT5 100V/20V Nch PowerTrench MOSFET Product overview: FDMS86150 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86150 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86150DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86150DKR-ND
Single FETs, MOSFETs FDMS86150DKR-ND
N-Channel 100V 16A (Ta), 60A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 16A (Ta), 60A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86150CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86150CT-ND
Single FETs, MOSFETs FDMS86150CT-ND
N-Channel 100V 16A (Ta), 60A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 16A (Ta), 60A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86150TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86150TR-ND
Single FETs, MOSFETs FDMS86150TR-ND
N-Channel 100V 16A (Ta), 60A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 16A (Ta), 60A (Tc) 2.7W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86150 - 142985-FDMS86150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86150
142985-FDMS86150
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86150 142985-FDMS86150
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 142985-FDMS86150 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 156W (Tc) Family Name: FDMS86150 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 4065pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.85 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STL110N10F7; STL115N10F7AG; CSD19532Q5B; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142985-FDMS86150
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 156W (Tc)
Family Name: FDMS86150
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 4065pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.85 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STL110N10F7; STL115N10F7AG; CSD19532Q5B;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86150
MOSFET N CH 100V 16A POWER56

MOSFET N CH 100V 16A POWER56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT5 100V/20V Nch PowerTrench MOSFET

MOSFET PT5 100V/20V Nch PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86150
Single FETs, MOSFETs FDMS86150
MOSFET N CH 100V 16A POWER56

MOSFET N CH 100V 16A POWER56

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 80A, Power 56-8; Channel Type Onsemi - 46AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 80A, Power 56-8; Channel Type Onsemi
46AC0796
Mosfet, N-Ch, 100V, 80A, Power 56-8; Channel Type Onsemi 46AC0796
MOSFET, N-CH, 100V, 80A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:156W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 100V, 80A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:80A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:156W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS86150 FDMS86150DKR-ND 142985-FDMS86150 FDMS86150 FDMS86150 FDMS86150 46AC0796
Product Name 100V 20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86150 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 80A, Power 56-8; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 156 milliwatts 2700 to 156000 milliwatts 2700 milliwatts 156000 milliwatts
Package Type Reel 8-PowerTDFN SOT3; Power56 4065 pF @ 50 V 8-PowerTDFN TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1324-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers