MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86105 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86105 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038260-FDMS86105
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6A (Ta), 26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 645pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 100V 6A (Ta), 26A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 6A (Ta), 26A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 6A (Ta), 26A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 100V 6A/26A 8PQFN
MOSFET 100V N-Channel PowerTrench MOSFET
MOSFET N-CH 100V 6A/26A 8PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMS86105 | 1038260-FDMS86105 | FDMS86105TR-ND | FDMS86105 | FDMS86105 | FDMS86105 |
| Product Name | N-Channel 100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86105 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0150 kS | |||||
| PD | 48 milliwatts | 2500 to 48000 milliwatts | 2500 milliwatts | |||
| Package Type | Reel | SOT3; 8-PQFN (5x6), Power56 | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN |