onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86104 FDMS86104

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016087-FDMS86104 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 73W (Tc) Family Name: FDMS86104 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 923pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): DMNH10H028SPS-13; STL30N10F7; STL8N10LF3; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016087-FDMS86104 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 73W (Tc) Family Name: FDMS86104 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 923pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): DMNH10H028SPS-13; STL30N10F7; STL8N10LF3; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86104 - 016087-FDMS86104 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86104
016087-FDMS86104
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86104 016087-FDMS86104
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016087-FDMS86104 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 73W (Tc) Family Name: FDMS86104 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7A (Ta), 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 923pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): DMNH10H028SPS-13; STL30N10F7; STL8N10LF3; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016087-FDMS86104
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 73W (Tc)
Family Name: FDMS86104
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7A (Ta), 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 923pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): DMNH10H028SPS-13; STL30N10F7; STL8N10LF3;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDMS86104
N-Channel 100V MOSFET Transistor 2088-FDMS86104
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86104 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86104 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86104 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86104 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86104TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86104TR-ND
Single FETs, MOSFETs FDMS86104TR-ND
N-Channel 100V 7A (Ta), 16A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 7A (Ta), 16A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86104DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86104DKR-ND
Single FETs, MOSFETs FDMS86104DKR-ND
N-Channel 100V 7A (Ta), 16A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 7A (Ta), 16A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86104CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86104CT-ND
Single FETs, MOSFETs FDMS86104CT-ND
N-Channel 100V 7A (Ta), 16A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 7A (Ta), 16A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N Channel, 100V, 16A, Power56; Channel Type Onsemi - 88T3339 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 16A, Power56; Channel Type Onsemi
88T3339
Mosfet, N Channel, 100V, 16A, Power56; Channel Type Onsemi 88T3339
MOSFET, N CHANNEL, 100V, 16A, POWER56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 16A, POWER56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86104
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86104
MOSFET N-CH 100V 7A/16A 8PQFN

MOSFET N-CH 100V 7A/16A 8PQFN

Supplier's Site
MOSFET 100V N-Channel PowerTrench MOSFET - 598-FDMS86104 - Utmel Electronic Limited
Hong Kong, China
MOSFET 100V N-Channel PowerTrench MOSFET
598-FDMS86104
MOSFET 100V N-Channel PowerTrench MOSFET 598-FDMS86104
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016087-FDMS86104 2088-FDMS86104 FDMS86104TR-ND FDMS86104 88T3339 FDMS86104 598-FDMS86104
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86104 N-Channel 100V MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Channel, 100V, 16A, Power56; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 100V N-Channel PowerTrench MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 2500 to 73000 milliwatts 73 milliwatts 73000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; Power56 Reel 8-PowerTDFN TO-3 8-PowerTDFN
Unlock Full Specs
to access all available technical data