onsemi N-Channel 100V MOSFET Transistor FDMS86103L

Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86103L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86103L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86103L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86103L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDMS86103L
N-Channel 100V MOSFET Transistor 2088-FDMS86103L
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86103L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86103L can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86103L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86103L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS86103LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86103LCT-ND
Single FETs, MOSFETs FDMS86103LCT-ND
N-Channel 100V 12A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 12A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86103LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86103LDKR-ND
Single FETs, MOSFETs FDMS86103LDKR-ND
N-Channel 100V 12A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 12A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86103LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86103LTR-ND
Single FETs, MOSFETs FDMS86103LTR-ND
N-Channel 100V 12A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 12A (Ta), 49A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86103L - 1038259-FDMS86103L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86103L
1038259-FDMS86103L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86103L 1038259-FDMS86103L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038259-FDMS86103L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 3710pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038259-FDMS86103L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3710pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86103L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86103L
Single FETs, MOSFETs FDMS86103L
MOSFET N-CH 100V 12A/49A 8PQFN

MOSFET N-CH 100V 12A/49A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N Channel, 100V, 49A, Power56; Channel Type Onsemi - 88T3338 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 49A, Power56; Channel Type Onsemi
88T3338
Mosfet, N Channel, 100V, 49A, Power56; Channel Type Onsemi 88T3338
MOSFET, N CHANNEL, 100V, 49A, POWER56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:49A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 49A, POWER56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:49A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86103L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86103L
MOSFET N-CH 100V 12A/49A 8PQFN

MOSFET N-CH 100V 12A/49A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMS86103L FDMS86103LCT-ND 1038259-FDMS86103L FDMS86103L FDMS86103L 88T3338 FDMS86103L
Product Name N-Channel 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86103L Single FETs, MOSFETs MOSFET Mosfet, N Channel, 100V, 49A, Power56; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0590 kS
PD 2.5 milliwatts 2500 to 104000 milliwatts 2500 milliwatts
Package Type Reel 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 8-PowerTDFN TO-3 Surface Mount
Unlock Full Specs
to access all available technical data