onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86101DC FDMS86101DC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038256-FDMS86101DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14.5A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 3135pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038256-FDMS86101DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14.5A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 3135pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86101DC - 1038256-FDMS86101DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86101DC
1038256-FDMS86101DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86101DC 1038256-FDMS86101DC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038256-FDMS86101DC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Dual Cool56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14.5A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 3135pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038256-FDMS86101DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14.5A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 3135pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86101DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86101DCTR-ND
Single FETs, MOSFETs FDMS86101DCTR-ND
N-Channel 100V 14.5A (Ta), 60A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 14.5A (Ta), 60A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86101DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86101DCDKR-ND
Single FETs, MOSFETs FDMS86101DCDKR-ND
N-Channel 100V 14.5A (Ta), 60A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 14.5A (Ta), 60A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86101DCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86101DCCT-ND
Single FETs, MOSFETs FDMS86101DCCT-ND
N-Channel 100V 14.5A (Ta), 60A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 14.5A (Ta), 60A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
100V 20V MOSFET Transistor
2088-FDMS86101DC
100V 20V MOSFET Transistor 2088-FDMS86101DC
MOSFETs 100V/20V Nch 2xCool PowerTrench MOSFET Product overview: FDMS86101DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86101DC can be used for catalog matching and distributor lookup.

MOSFETs 100V/20V Nch 2xCool PowerTrench MOSFET Product overview: FDMS86101DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86101DC can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 100V, 60A, Dual Cool 56-8; Channel Type Onsemi - 46AC0795 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 60A, Dual Cool 56-8; Channel Type Onsemi
46AC0795
Mosfet, N-Ch, 100V, 60A, Dual Cool 56-8; Channel Type Onsemi 46AC0795
MOSFET, N-CH, 100V, 60A, DUAL COOL 56-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, N-CH, 100V, 60A, DUAL COOL 56-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86101DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86101DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86101DC
MOSFET N-CH 100V 14.5A DLCOOL56

MOSFET N-CH 100V 14.5A DLCOOL56

Supplier's Site
Single FETs, MOSFETs - FDMS86101DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86101DC
Single FETs, MOSFETs FDMS86101DC
MOSFET N-CH 100V 14.5A DLCOOL56

MOSFET N-CH 100V 14.5A DLCOOL56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V/20V Nch 2xCool PowerTrench MOSFET

MOSFET 100V/20V Nch 2xCool PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1038256-FDMS86101DC FDMS86101DCTR-ND 2088-FDMS86101DC 46AC0795 FDMS86101DC FDMS86101DC FDMS86101DC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS86101DC Single FETs, MOSFETs 100V 20V MOSFET Transistor Mosfet, N-Ch, 100V, 60A, Dual Cool 56-8; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 3200 to 125000 milliwatts 125 milliwatts 125000 milliwatts 3200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; Dual Cool56 8-PowerTDFN Reel TO-3 3135 pF @ 50 V 8-PowerTDFN
Unlock Full Specs
to access all available technical data