Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173846-FDMS86101A
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 60A (Tc)
Family Name: FDMS86101A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-PQFN (5x6), Power56
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4120pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta), 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): STL80N10WF7; STL90N10F7; STL92N10F7AG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173846-FDMS86101A |
| Product Name | Electronic Surplus - FDMS86101A |