N-Channel 100V 13A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 13A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 13A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDMS86101A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86101A can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 13A/60A 8PQFN
MOSFET 100V N-Channel PowerTrench MOSFET
MOSFET N-CH 100V 13A/60A 8PQFN
MOSFET 100V N-Channel PowerTrench MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS86101ATR-ND | 2088-FDMS86101A | FDMS86101A | 598-FDMS86101A | FDMS86101A | FDMS86101A |
| Product Name | Single FETs, MOSFETs | N-Channel 100V MOSFET Transistor | Single FETs, MOSFETs | MOSFET 100V N-Channel PowerTrench MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | 8-PowerTDFN | Reel | 8-PowerTDFN | Surface Mount | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| PD | 104 milliwatts | 2500 milliwatts | 104000 milliwatts | |||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |