onsemi Single FETs, MOSFETs FDMS86101

Description
N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS86101DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86101DKR-ND
Single FETs, MOSFETs FDMS86101DKR-ND
N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86101TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86101TR-ND
Single FETs, MOSFETs FDMS86101TR-ND
N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS86101CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS86101CT-ND
Single FETs, MOSFETs FDMS86101CT-ND
N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 12.4A (Ta), 60A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Electronic Surplus - FDMS86101 - 1173845-FDMS86101 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDMS86101
1173845-FDMS86101
Electronic Surplus - FDMS86101 1173845-FDMS86101
Manufacturer: ON Semiconductor Win Source Part Number: 1173845-FDMS86101 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: FDMS86101 Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.5W, 104W Alternative Parts (Cross-Reference): STL90N10F7; STL92N10F7AG; STL80N10WF7; Introduction Date: January 19, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 12.4A, 60A Rds On (Maximum) at Id, Vgs: 8mOhm at 13A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3000pF at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173845-FDMS86101
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: FDMS86101
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.5W, 104W
Alternative Parts (Cross-Reference): STL90N10F7; STL92N10F7AG; STL80N10WF7;
Introduction Date: January 19, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 12.4A, 60A
Rds On (Maximum) at Id, Vgs: 8mOhm at 13A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3000pF at 50V

Buy Now
MOSFETs - 7394848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394848
MOSFETs 7394848
MOSFET N-Channel 100V 12.4A Power 56

MOSFET N-Channel 100V 12.4A Power 56

Supplier's Site
MOSFETs - 7394848P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7394848P
MOSFETs 7394848P
MOSFET N-Channel 100V 12.4A Power 56

MOSFET N-Channel 100V 12.4A Power 56

Supplier's Site
MOSFETs - 1241319 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241319
MOSFETs 1241319
MOSFET N-Channel 100V 12.4A Power 56

MOSFET N-Channel 100V 12.4A Power 56

Supplier's Site
Singapore, Singapore
20V MOSFET Transistor
2088-FDMS86101
20V MOSFET Transistor 2088-FDMS86101
MOSFETs 100/20V Nch Power Trench Product overview: FDMS86101 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86101 can be used for catalog matching and distributor lookup.

MOSFETs 100/20V Nch Power Trench Product overview: FDMS86101 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS86101 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet,n Ch,100V,12.4A,power56; Transistor Polarity Onsemi - 55T6326 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,100V,12.4A,power56; Transistor Polarity Onsemi
55T6326
Mosfet,n Ch,100V,12.4A,power56; Transistor Polarity Onsemi 55T6326
MOSFET,N CH,100V,12.4A,POWER5 6; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

MOSFET,N CH,100V,12.4A,POWER56; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 60A, Power 56-8; Channel Type Onsemi - 29X6691 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 60A, Power 56-8; Channel Type Onsemi
29X6691
Mosfet, N Channel, 100V, 60A, Power 56-8; Channel Type Onsemi 29X6691
MOSFET, N CHANNEL, 100V, 60A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 60A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor; Channel Type Onsemi - 29R0794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Onsemi
29R0794
Mosfet Transistor; Channel Type Onsemi 29R0794
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDMS86101 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS86101
Single FETs, MOSFETs FDMS86101
MOSFET N-CH 100V 12.4A/60A 8PQFN

MOSFET N-CH 100V 12.4A/60A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS86101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS86101
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS86101
MOSFET N-CH 100V 12.4A/60A 8PQFN

MOSFET N-CH 100V 12.4A/60A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100/20V Nch Power Trench

MOSFET 100/20V Nch Power Trench

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS86101DKR-ND 1173845-FDMS86101 7394848 7394848P 2088-FDMS86101 55T6326 29X6691 29R0794 FDMS86101 FDMS86101 FDMS86101
Product Name Single FETs, MOSFETs Electronic Surplus - FDMS86101 MOSFETs MOSFETs 20V MOSFET Transistor Mosfet,n Ch,100V,12.4A,power56; Transistor Polarity Onsemi Mosfet, N Channel, 100V, 60A, Power 56-8; Channel Type Onsemi Mosfet Transistor; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 Power 56 WDFN Reel TO-3 TO-3 TO-3 8-PowerTDFN 8-PowerTDFN
V(BR)DSS 100 volts 100 volts
PD 2500 to 104000 milliwatts 2.5 milliwatts 104000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
75V 42A DPAK MOSFET Transistor - 278-AUIRFR2307Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers