N-Channel 25V 24A (Ta), 60A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038254-FDMS8570S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 24A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 1mA
Max Gate Charge: 425nC @ 10V
Max Input Capacitance: 2825pF @ 13V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
28A, 25V, 0.0028OHM, N-CHANNEL, Product overview: FDMS8570S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 25V, 0.0028OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 25V, 0.0028OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8570S can be used for catalog matching and distributor lookup.
28A, 25V, 0.0028OHM, N-CHANNEL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMS8570STR-ND | 1038254-FDMS8570S | 278-FDMS8570S | FDMS8570S |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8570S | N-Channel 28A 25V 0.0028OHM MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | SOT3; 8-PQFN (5x6), Power56 | Bulk | 8-PQFN (5x6) |
| V(BR)DSS | 25 volts |