N-CH MOSFET 25V 90A 1.5mR SyncFET PowerTrench Surface Mount Product overview: FDMS8558SDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8558SDC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038252-FDMS8558SDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 38A (Ta), 90A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 1mA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 5118pF @ 13V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.5 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 25V 33A 8-PQFN
MOSFET N-CH 25V 33A 8-PQFN
MOSFET N-CH 25V 33A 8-PQFN
MOSFET N-CH 25V 38A/90A 8PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDMS8558SDC | 1038252-FDMS8558SDC | 488-FDMS8558SDCTR-ND | FDMS8558SDC | FDMS8558SDC | FDMS8558SDC |
| Product Name | SMD 25V 90A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8558SDC | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| PD | 89000 milliwatts | 2500 to 89000 milliwatts | 3300 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 25 volts | 25 volts |