onsemi 25V 38A MOSFET Transistor FDMS8558S

Description
N-Ch MOSFET, 25V, 38A, 1.5mR, SyncFET, PowerTrench, SM Product overview: FDMS8558S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8558S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 25V, 38A, 1.5mR, SyncFET, PowerTrench, SM Product overview: FDMS8558S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8558S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 38A MOSFET Transistor
278-FDMS8558S
25V 38A MOSFET Transistor 278-FDMS8558S
N-Ch MOSFET, 25V, 38A, 1.5mR, SyncFET, PowerTrench, SM Product overview: FDMS8558S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8558S can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 25V, 38A, 1.5mR, SyncFET, PowerTrench, SM Product overview: FDMS8558S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8558S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS8558STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8558STR-ND
Single FETs, MOSFETs FDMS8558STR-ND
N-Channel 25V 33A (Ta), 90A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 25V 33A (Ta), 90A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
FETs - Single - FDMS8558S - 1173843-FDMS8558S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDMS8558S
1173843-FDMS8558S
FETs - Single - FDMS8558S 1173843-FDMS8558S
Manufacturer: ON Semiconductor Win Source Part Number: 1173843-FDMS8558S Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.5W, 78W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 33A, 90A Rds On (Maximum) at Id, Vgs: 1.5mOhm at 33A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 5118pF at 13V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173843-FDMS8558S
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.5W, 78W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 33A, 90A
Rds On (Maximum) at Id, Vgs: 1.5mOhm at 33A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 5118pF at 13V

Buy Now
Sheung Wan, Hong Kong
MOSFET 25/12V Dual Cool PowerTrench MOSFET

MOSFET 25/12V Dual Cool PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8558S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS8558S
Single FETs, MOSFETs FDMS8558S
MOSFET N-CH 25V 33A/90A 8PQFN

MOSFET N-CH 25V 33A/90A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8558S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8558S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8558S
MOSFET N-CH 25V 33A/90A 8PQFN

MOSFET N-CH 25V 33A/90A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDMS8558S FDMS8558STR-ND 1173843-FDMS8558S FDMS8558S FDMS8558S FDMS8558S
Product Name 25V 38A MOSFET Transistor Single FETs, MOSFETs FETs - Single - FDMS8558S MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 78000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerTDFN SOT3 8-PowerTDFN 5118 pF @ 13 V
Unlock Full Specs
to access all available technical data