MOSFETs N-Channel PowerTrench MOSFET 40V, 290A, 0.85mohm Product overview: FDMS8350L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 290A, 0.85mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 290A, 0.85mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8350L can be used for catalog matching and distributor lookup.
N-Channel 40V 47A (Ta), 200A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 40V 47A/200A POWER56
FDMS8350L - N-CHANNEL POWERTRENC
MOSFET N-CH 40V 47A/200A POWER56
MOSFET, N-CH, 40V, 290A, POWER 56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:290A; Drain Source Voltage Vds:40V; On Resistance Rds(on):710µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMS8350L | FDMS8350LTR-ND | FDMS8350L | FDMS8350L | FDMS8350L | 46AC0794 |
| Product Name | N-Channel 40V 290A 0.85mohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 290A, Power 56-8; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.2600 kS | |||||
| PD | 113 milliwatts | 2700 milliwatts | ||||
| Package Type | Reel | 8-PowerTDFN | 8-PowerTDFN | 17500 pF @ 20 V | TO-3 |