onsemi Single FETs, MOSFETs FDMS8333L

Description
N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS8333LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8333LCT-ND
Single FETs, MOSFETs FDMS8333LCT-ND
N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8333LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8333LTR-ND
Single FETs, MOSFETs FDMS8333LTR-ND
N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8333LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8333LDKR-ND
Single FETs, MOSFETs FDMS8333LDKR-ND
N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 22A (Ta), 76A (Tc) 2.5W (Ta), 69W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8333L - 1038251-FDMS8333L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8333L
1038251-FDMS8333L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8333L 1038251-FDMS8333L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038251-FDMS8333L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 22A (Ta), 76A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 4545pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038251-FDMS8333L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 22A (Ta), 76A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 4545pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
40V 76A 69W MOSFET Transistor
2088-FDMS8333L
40V 76A 69W MOSFET Transistor 2088-FDMS8333L
MOSFETs NChan 40V 76A 69W PowerTrench MOSFET Product overview: FDMS8333L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 76A, 69W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 76A, 69W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8333L can be used for catalog matching and distributor lookup.

MOSFETs NChan 40V 76A 69W PowerTrench MOSFET Product overview: FDMS8333L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 76A, 69W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 76A, 69W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8333L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS8333L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS8333L
Single FETs, MOSFETs FDMS8333L
MOSFET N CH 40V 22A POWER 56

MOSFET N CH 40V 22A POWER 56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8333L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8333L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8333L
MOSFET N CH 40V 22A POWER 56

MOSFET N CH 40V 22A POWER 56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NChan 40V 76A 69W PowerTrench MOSFET

MOSFET NChan 40V 76A 69W PowerTrench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 40V, 76A, Pqfn; Transistor Polarity Onsemi - 07AH3926 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 76A, Pqfn; Transistor Polarity Onsemi
07AH3926
Mosfet, N-Ch, 40V, 76A, Pqfn; Transistor Polarity Onsemi 07AH3926
MOSFET, N-CH, 40V, 76A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 76A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS8333LCT-ND 1038251-FDMS8333L 2088-FDMS8333L FDMS8333L FDMS8333L FDMS8333L 07AH3926
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8333L 40V 76A 69W MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 76A, Pqfn; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 Reel 8-PowerTDFN 8-PowerTDFN TO-3
V(BR)DSS 40 volts 40 volts
PD 2500 to 69000 milliwatts 69 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350366-AUIRF8739L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3800 to 340000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers