Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173842-FDMS8320LDC
Series: Dual Cool, PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 44A (Ta), 130A (Tc)
Family Name: FDMS8320LDC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Dual Cool56
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11635pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): TPH1R204PL,L1Q(M; STL210N4F7AG; STLD200N4F6AG;
Introduction Date: October 29, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET N-Ch 40V 192A Dual Cool PQFN8
MOSFET N-Ch 40V 192A Dual Cool PQFN8
MOSFET N-Ch 40V 192A Dual Cool PQFN8
N-Channel 40V 44A (Ta), 130A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 40V 44A (Ta), 130A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 40V 44A (Ta), 130A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
40V N-Ch MOSFET, 44A, 1.1mΩ, Surface Mount Product overview: FDMS8320LDC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8320LDC can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 44A DLCOOL56
MOSFET 40V 130A Dual Cool PowerTrench MOSFET
MOSFET N-CH 40V 44A DLCOOL56
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1173842-FDMS8320LDC | 8648405 | 8648405P | FDMS8320LDCDKR-ND | 278-FDMS8320LDC | FDMS8320LDC | FDMS8320LDC | FDMS8320LDC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8320LDC | MOSFETs | MOSFETs | Single FETs, MOSFETs | SMD 40V 44A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3200 to 125000 milliwatts | 3200 milliwatts | 3200 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3 | Power 56 | WDFN | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |