onsemi Single FETs, MOSFETs FDMS8320L

Description
N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS8320LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8320LDKR-ND
Single FETs, MOSFETs FDMS8320LDKR-ND
N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8320LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8320LTR-ND
Single FETs, MOSFETs FDMS8320LTR-ND
N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS8320LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS8320LCT-ND
Single FETs, MOSFETs FDMS8320LCT-ND
N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 20V MOSFET Transistor
2088-FDMS8320L
40V 20V MOSFET Transistor 2088-FDMS8320L
MOSFETs 40V/20V NCh PowerTrench MOSFET Product overview: FDMS8320L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8320L can be used for catalog matching and distributor lookup.

MOSFETs 40V/20V NCh PowerTrench MOSFET Product overview: FDMS8320L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8320L can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7729187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7729187
MOSFETs 7729187
MOSFET N-Ch 40V 100A PowerTrench Power56

MOSFET N-Ch 40V 100A PowerTrench Power56

Supplier's Site
MOSFETs - 7729187P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7729187P
MOSFETs 7729187P
MOSFET N-Ch 40V 100A PowerTrench Power56

MOSFET N-Ch 40V 100A PowerTrench Power56

Supplier's Site
MOSFETs - 1662964 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662964
MOSFETs 1662964
MOSFET N-Ch 40V 100A PowerTrench Power56

MOSFET N-Ch 40V 100A PowerTrench Power56

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8320L - 1173841-FDMS8320L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8320L
1173841-FDMS8320L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8320L 1173841-FDMS8320L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173841-FDMS8320L Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 100A (Tc) Family Name: FDMS8320L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PQFN (5x6), Power56 Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11110pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.5W (Ta), 104W (Tc) Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BSC010N04LSXT; BSC010N04LSIXT; BSC010N04LSIATMA1; Introduction Date: September 10, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173841-FDMS8320L
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 100A (Tc)
Family Name: FDMS8320L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-PQFN (5x6), Power56
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11110pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta), 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BSC010N04LSXT; BSC010N04LSIXT; BSC010N04LSIATMA1;
Introduction Date: September 10, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Mosfet, N-Ch, 40V, 248A, Power 56-8; Transistor Polarity Onsemi - 46AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 248A, Power 56-8; Transistor Polarity Onsemi
46AC0793
Mosfet, N-Ch, 40V, 248A, Power 56-8; Transistor Polarity Onsemi 46AC0793
MOSFET, N-CH, 40V, 248A, POWER 56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:248A; Drain Source Voltage Vds:40V; On Resistance Rds(on):800µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 248A, POWER 56-8; Transistor Polarity:N Channel; Continuous Drain Current Id:248A; Drain Source Voltage Vds:40V; On Resistance Rds(on):800µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS8320L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS8320L
Single FETs, MOSFETs FDMS8320L
MOSFET N-CH 40V 36A/100A 8PQFN

MOSFET N-CH 40V 36A/100A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8320L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8320L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8320L
MOSFET N-CH 40V 36A/100A 8PQFN

MOSFET N-CH 40V 36A/100A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V/20V NCh PowerTrench MOSFET

MOSFET 40V/20V NCh PowerTrench MOSFET

Buy Now Datasheet
MOSFET 40V/20V NCh PowerTrench MOSFET - 598-FDMS8320L - Utmel Electronic Limited
Hong Kong, China
MOSFET 40V/20V NCh PowerTrench MOSFET
598-FDMS8320L
MOSFET 40V/20V NCh PowerTrench MOSFET 598-FDMS8320L
MOSFET 40V/20V NCh PowerTrench MOSFET

MOSFET 40V/20V NCh PowerTrench MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS8320LDKR-ND 2088-FDMS8320L 7729187 7729187P 1173841-FDMS8320L 46AC0793 FDMS8320L FDMS8320L FDMS8320L 598-FDMS8320L
Product Name Single FETs, MOSFETs 40V 20V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8320L Mosfet, N-Ch, 40V, 248A, Power 56-8; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 40V/20V NCh PowerTrench MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Reel Power 56 WDFN SOT3 TO-3 8-PowerTDFN 11110 pF @ 20 V
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
PD 104 milliwatts 2500 to 104000 milliwatts 2500 milliwatts 104000 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data