onsemi FET, MOSFET Arrays FDMS8090

Description
Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMS8090CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS8090CT-ND
FET, MOSFET Arrays FDMS8090CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56

Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
FET, MOSFET Arrays - FDMS8090TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS8090TR-ND
FET, MOSFET Arrays FDMS8090TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56

Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
FET, MOSFET Arrays - FDMS8090DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS8090DKR-ND
FET, MOSFET Arrays FDMS8090DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56

Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8090 - 919045-FDMS8090 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8090
919045-FDMS8090
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8090 919045-FDMS8090
Manufacturer: ON Semiconductor Win Source Part Number: 919045-FDMS8090 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56 Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMS80 Categories: Discrete Semiconductor Products Case / Package: 8-MLP (5x6), Power56 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS8090-ND, FDMS8090TR, FDMS8090CT, FDMS8090DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919045-FDMS8090
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS80
Categories: Discrete Semiconductor Products
Case / Package: 8-MLP (5x6), Power56
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS8090-ND, FDMS8090TR, FDMS8090CT, FDMS8090DKR

Buy Now Datasheet
Singapore, Singapore
Dual 100V MOSFET Transistor
2088-FDMS8090
Dual 100V MOSFET Transistor 2088-FDMS8090
MOSFETs 100V Sym Dual NCh MOSFET PowerTrench Product overview: FDMS8090 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8090 can be used for catalog matching and distributor lookup.

MOSFETs 100V Sym Dual NCh MOSFET PowerTrench Product overview: FDMS8090 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8090 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDMS8090 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMS8090
FET, MOSFET Arrays FDMS8090
MOSFET 2N-CH 100V 10A PWR56

MOSFET 2N-CH 100V 10A PWR56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMS8090
MOSFET FDMS8090
MOSFET 100V Sym Dual NCh MOSFET PowerTrench

MOSFET 100V Sym Dual NCh MOSFET PowerTrench

Buy Now Datasheet
Mosfet, N-Ch, 100V, 10A, Wdfn-8; Transistor Polarity Onsemi - 46AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 10A, Wdfn-8; Transistor Polarity Onsemi
46AC0792
Mosfet, N-Ch, 100V, 10A, Wdfn-8; Transistor Polarity Onsemi 46AC0792
MOSFET, N-CH, 100V, 10A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 100V, 10A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS8090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS8090
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS8090
MOSFET 2N-CH 100V 10A 8MLP PWR56

MOSFET 2N-CH 100V 10A 8MLP PWR56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS8090CT-ND 919045-FDMS8090 2088-FDMS8090 FDMS8090 FDMS8090 46AC0792 FDMS8090
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8090 Dual 100V MOSFET Transistor FET, MOSFET Arrays MOSFET Mosfet, N-Ch, 100V, 10A, Wdfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-MLP (5x6), Power56 Reel 8-PowerWDFN TO-3 8-PowerWDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0240 kS
Unlock Full Specs
to access all available technical data