Manufacturer: ON Semiconductor
Win Source Part Number: 805532-FDMS8050
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 156W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 0.65mOhm at 55A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 285nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 22610pF at 15V
Current - Continuous Drain (Id) at 25°C: 55A (Tc)
Vgs(th) (Maximum) at Id: 3V at 750μA
Maximum Vgs: ±20V
N-Channel 30V 55A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 55A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 55A (Tc) 156W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs PT8 N 30/20 in Powerclip 56 Single Product overview: FDMS8050 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS8050 can be used for catalog matching and distributor lookup.
MOSFET PT8 N 30/20 in Powerclip 56 Single
MOSFET N-CHANNEL 30V 55A 8PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 805532-FDMS8050 | FDMS8050OSDKR-ND | 2088-FDMS8050 | FDMS8050 | FDMS8050 |
| Product Name | FETs - Single - FDMS8050 | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 156000 milliwatts | 2.7 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |