MOSFET N-CH 30V 24A/49A 8PQFN Product overview: FDMS8025S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS8025S can be used for catalog matching and distributor lookup.
N-Channel 30V 24A (Ta), 49A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 24A (Ta), 49A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 24A (Ta), 49A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104701-FDMS8025S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 3000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 30V 24A/49A 8PQFN
MOSFET 30V N-Channel PowerTrench SyncFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDMS8025S | FDMS8025SCT-ND | 104701-FDMS8025S | FDMS8025S | FDMS8025S |
| Product Name | 30V 24A 49A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS8025S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.1450 kS | ||||
| PD | 50 milliwatts | 2500 to 50000 milliwatts |