onsemi 30V 13.5A MOSFET Transistor FDMS7698_F065

Description
MOSFET N-CH 30V 13.5A PWR56 Product overview: FDMS7698_F065 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7698_F065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13.5A PWR56 Product overview: FDMS7698_F065 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7698_F065 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13.5A MOSFET Transistor
278-FDMS7698_F065
30V 13.5A MOSFET Transistor 278-FDMS7698_F065
MOSFET N-CH 30V 13.5A PWR56 Product overview: FDMS7698_F065 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7698_F065 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.5A PWR56 Product overview: FDMS7698_F065 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7698_F065 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 100258-FDMS7698_F065 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
100258-FDMS7698_F065
Discrete Semiconductor Products 100258-FDMS7698_F065
Manufacturer: Fairchild Semiconductor Win Source Part Number: 100258-FDMS7698_F065 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Manufacturer Device Package: 8-PQFN (5x6), Power56 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 13.5A (Ta), 22A (Tc) Rds On (Max) @ Id, Vgs: 10 mOhm @ 13.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) @ Vds: 1605pF @ 15V Power - Max: 2.5W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 100258-FDMS7698_F065
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: PowerTrench?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Manufacturer Device Package: 8-PQFN (5x6), Power56
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 13.5A (Ta), 22A (Tc)
Rds On (Max) @ Id, Vgs: 10 mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) @ Vds: 1605pF @ 15V
Power - Max: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 22A 10mOhms N-Ch PowerTrench

MOSFET 30V 22A 10mOhms N-Ch PowerTrench

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDMS7698_F065 100258-FDMS7698_F065 FDMS7698_F065
Product Name 30V 13.5A MOSFET Transistor Discrete Semiconductor Products MOSFET
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data