onsemi 30V 13.2A MOSFET Transistor FDMS7696A

Description
MOSFET N-CH 30V 13.2A Product overview: FDMS7696A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7696A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13.2A Product overview: FDMS7696A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7696A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 13.2A MOSFET Transistor - 289-FDMS7696A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13.2A MOSFET Transistor
289-FDMS7696A
30V 13.2A MOSFET Transistor 289-FDMS7696A
MOSFET N-CH 30V 13.2A Product overview: FDMS7696A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7696A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.2A Product overview: FDMS7696A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7696A can be used for catalog matching and distributor lookup.

Supplier's Site
 - FDMS7696A - Rochester Electronics
Newburyport, MA, United States
13.2A, 30V, N-Channel, MOSFET

13.2A, 30V, N-Channel, MOSFET

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7696A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7696A
MOSFET N-CH 30V 13.2A

MOSFET N-CH 30V 13.2A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDMS7696A FDMS7696A FDMS7696A
Product Name 30V 13.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
600V IGBT Transistor - 279-AIKW50N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
8 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers