Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104147-FDMS7670AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Ta), 42A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 4225pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 30V 22A (Ta), 42A (Tc) 2.5W (Ta), 65W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs PT7 30/20V Nch PowerTrench SyncFET Product overview: FDMS7670AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7670AS can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 30V, 0.0024OHM, 42A, POWER 56-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:65W RoHS Compliant: Yes
MOSFET N-CH 30V 22A/42A 8PQFN
MOSFET PT7 30/20V Nch PowerTrench SyncFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 104147-FDMS7670AS | FDMS7670ASFSTR-ND | 2088-FDMS7670AS | 85W3149 | FDMS7670AS | FDMS7670AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7670AS | Single FETs, MOSFETs | 20V MOSFET Transistor | Mosfet, N Channel, 30V, 0.0024Ohm, 42A, Power 56-8; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||||
| PD | 2500 to 65000 milliwatts | 65 milliwatts | 65000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; Power56 | 8-PowerTDFN | Reel | TO-3 | 8-PowerTDFN |